Vishay Intertechnology, Inc. Ceramic Capacitors CDR35BX474AKZRAJ

Description
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR35BX474AKZRAJ-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR35BX474AKZRAJ-ND
Ceramic Capacitors CDR35BX474AKZRAJ-ND
0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

0.47µF ±10% 50V Ceramic Capacitor BX 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR35BX474AKZRAJ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR35BX474AKZRAJ
Ceramic Capacitors CDR35BX474AKZRAJ
CAP CER 0.47UF 50V BX 1825

CAP CER 0.47UF 50V BX 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR35BX474AKZRAJ-ND CDR35BX474AKZRAJ
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers