PHOENIX CONTACT USA Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Circular connectors (cable-side), Range of articles: PRC, Connector, color: black, number of positions: 3, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm², nom. voltage: 690 V... | |
| Circular connectors (cable-side), Range of articles: PRC, Connector, color: black, number of positions: 5, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm², nom. voltage: 690 V... | |
| Circular connectors (cable-side), Range of articles: PRC, Connector, housing material: PPE, color: black, nom. voltage: 690 V AC, min. cable diameter: 8 mm, max. cable diameter: 21 mm | |
| Circular connectors (cable-side), Range of articles: PRC, Connector, housing material: PPE, color: black, number of positions: 3, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm², nom. | |
| Circular connectors (cable-side), Range of articles: PRC, Connector, housing material: PPE, color: black, number of positions: 5, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm², nom. | |
| Circular connectors (cable-side), Range of articles: PRC, Contact insert, housing material: PPE, color: black, number of positions: 3, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm²,... | |
| Circular connectors (cable-side), Range of articles: PRC, Contact insert, housing material: PPE, color: black, number of positions: 5, min. conductor cross section: 1.5 mm², max. conductor cross section: 6 mm²,... | |
| Circular connectors (cable-side), Range of articles: PRC, Contact insert, type: Release with tool or by hand (see accessories), housing material: PPE, color: black, number of positions: 3, min. conductor cross... | |
| Circular connectors (cable-side), Range of articles: PRC, Contact insert, type: Release with tool or by hand (see accessories), housing material: PPE, color: black, number of positions: 5, min. conductor cross... | |
| Circular connectors (cable-side), Range of articles: PRC, Coupler connector, type: Release with tool or by hand (see accessories), housing material: PPE, color: black, number of positions: 3, min. conductor cross... | |
| Circular connectors (cable-side), Range of articles: PRC, Coupler connector, type: Release with tool or by hand (see accessories), housing material: PPE, color: black, number of positions: 5, min. conductor cross... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, front mounting, housing material: PPE, color: black, nom. voltage: 690 V AC | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 3, max. conductor cross section: 2.5 mm², nom. voltage: 690 V... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 3, max. conductor cross section: 4 mm², nom. voltage: 690 V... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 3, max. conductor cross section: 6 mm², nom. voltage: 690 V... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 3, nom. voltage: 690 V AC, rated current: 35 A, Connection... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 5, max. conductor cross section: 2.5 mm², nom. voltage: 690 V... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 5, max. conductor cross section: 4 mm², nom. voltage: 690 V... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 5, max. conductor cross section: 6 mm², nom. voltage: 690 V... | |
| Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 5, nom. voltage: 690 V AC, rated current: 35 A, Connection... | |
| DIN rail connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 16, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface:... | |
| Module socket contact, inserted in the PCC or HCC plug housing after crimping the conductor, for 1 mm² ... 2.5 mm² conductors, ribbon contact | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 10, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 11, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 12, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 13, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 14, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 15, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 16, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 2, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 3, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 4, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 5, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 6, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 7, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 8, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 9, pitch: 5 mm, connection method: Displacement connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 10, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 11, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 12, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 13, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 14, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 15, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 16, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 2, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 3, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 4, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 5, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 6, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 7, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 8, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 9, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 3, pitch: 10.16 mm, connection method: Push-in spring connection, color: green, contact surface: Silver | |
| PCB connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 7, pitch: 10.16 mm, connection method: Push-in spring connection, color: green, contact surface: Silver | |
| PCB connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 8, pitch: 10.16 mm, connection method: Push-in spring connection, color: green, contact surface: Silver | |
| PCB connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 9, pitch: 10.16 mm, connection method: Push-in spring connection, color: green, contact surface: Silver | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 2, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 3, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 4, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 5, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 6, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 7, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 8, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 9, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, number of positions: 4, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 10, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 10, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 10, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 11, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 11, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 11, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 12, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 12, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 12, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 13, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 13, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 14, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 14, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 15, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 15, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 16, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 16, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 17, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 17, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 18, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 18, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 19, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 19, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 2, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 2, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 2, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 20, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 20, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 21, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 21, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 22, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 22, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 23, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 23, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| PCB headers, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5.08 mm, color: black, contact surface: Tin, mounting: THR soldering | |
| Plug for five current transformers, each with leading transformer short circuit | |
| Plug for four current transformers, each with leading transformer short circuit | |
| Plug for four voltage transducers | |
| Plug, consists of three gray elements and one green and yellow element, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 4,... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 1, number of positions: 1, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 10, number of positions: 10, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 2, number of positions: 2, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 3, number of positions: 3, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 5, number of positions: 5, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 6, number of positions: 6, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 7, number of positions: 7, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 8, number of positions: 8, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Screw connection, number of connections: 9, number of positions: 9, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 1, number of positions: 1, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 10, number of positions: 10, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 11, number of positions: 11, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 12, number of positions: 12, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 13, number of positions: 13, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 14, number of positions: 14, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 15, number of positions: 15, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 2, number of positions: 2, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 3, number of positions: 3, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 4, number of positions: 4, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 5, number of positions: 5, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 6, number of positions: 6, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 7, number of positions: 7, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 8, number of positions: 8, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 9, number of positions: 9, cross section:0.25 mm² - 1.5 mm², AWG: 24 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 10, number of positions: 10, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 11, number of positions: 11, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 12, number of positions: 12, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 13, number of positions: 13, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 14, number of positions: 14, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 15, number of positions: 15, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 16, number of positions: 16, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 2, number of positions: 2, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 3, number of positions: 3, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 5, number of positions: 5, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 6, number of positions: 6, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 7, number of positions: 7, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 8, number of positions: 8, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 9, number of positions: 9, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 1, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 10, number of positions: 10, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 11, number of positions: 11, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 12, number of positions: 12, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 13, number of positions: 13, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 14, number of positions: 14, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 15, number of positions: 15, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 3, number of positions: 3, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 4, number of positions: 4, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 5, number of positions: 5, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 6, number of positions: 6, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 7, number of positions: 7, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 8, number of positions: 8, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 9, number of positions: 9, cross section:0.08 mm² - 4 mm², AWG: 28 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 1, number of positions: 1, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 10, number of positions: 10, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 11, number of positions: 11, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 12, number of positions: 12, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 13, number of positions: 13, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 14, number of positions: 14, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 15, number of positions: 15, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 16, number of positions: 16, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 17, number of positions: 17, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 3, number of positions: 3, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 4, number of positions: 4, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 5, number of positions: 5, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 6, number of positions: 6, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 7, number of positions: 7, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 8, number of positions: 8, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, Plug connection, number of connections: 9, number of positions: 9, cross section:0.08 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 1, number of positions: 1, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 10, number of positions: 10, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 10, number of positions: 10, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 11, number of positions: 11, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 11, number of positions: 11, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 12, number of positions: 12, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 12, number of positions: 12, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 13, number of positions: 13, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 13, number of positions: 13, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 14, number of positions: 14, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 14, number of positions: 14, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 15, number of positions: 15, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 15, number of positions: 15, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, number of positions: 2, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, number of positions: 2, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 3, number of positions: 3, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 3, number of positions: 3, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 5, number of positions: 5, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 5, number of positions: 5, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 6, number of positions: 6, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 6, number of positions: 6, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 7, number of positions: 7, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 7, number of positions: 7, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 8, number of positions: 8, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 8, number of positions: 8, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 9, number of positions: 9, cross section:0.14 mm² - 6 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 9, number of positions: 9, cross section:0.2 mm² - 6 mm², AWG: 24 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 1, number of positions: 1, cross section:0.08 mm² - 6 mm², AWG: 28 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 1, number of positions: 1, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 10, number of positions: 10, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 11, number of positions: 11, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 12, number of positions: 12, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 13, number of positions: 13, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 14, number of positions: 14, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 15, number of positions: 15, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 3, number of positions: 3, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 4, number of positions: 4, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 5, number of positions: 5, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 6, number of positions: 6, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 7, number of positions: 7, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 8, number of positions: 8, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 9, number of positions: 9, cross section:0.08 mm² - 6 mm², AWG:... | |
| Plug | |
| PRC contact carrier without contacts, black, 5-pos., 630 V/30 A, for 1.5 mm² ... 6 mm² crimp contacts | |
| Replacement plug for the PLUGTRAB PT-IQ-PTB... supply and remote signaling module | |
| SmartWire DT ™ bus termination plug | |
| SmartWire DT ™ device plug, 8-pos. | |
| SmartWire DT ™ flat plug, 8-pos. | |
| SmartWire DT™ coupling for 8-pos. flat plug |
| << Prev | Next >> |