PHOENIX CONTACT USA Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Bus connector to connect BC modules on the DIN rail; suitable for BC DEV-KITS, contains HBUS 107,6 and pin strip | |
| DIN rail connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 16, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface:... | |
| DIN rail connector, nominal current: 20 A, rated voltage (III/2): 630 V, number of positions: 1, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green-yellow | |
| Direct plug-in block, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface:... | |
| Direct plug-in block, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 16, pitch: 3.81 mm, connection method: Screw connection with tension sleeve, color: green, contact surface:... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 2, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 3, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 4, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 5, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 6, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 7, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 8, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| Feed-through connector, nominal current: 76 A, rated voltage (III/2): 1000 V, number of positions: 9, pitch: 10.16 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Silver... | |
| MSTB panel mounting frame, IP67, for push-pull interlocking, metal, with integrated contact insert for conductor connection, spring-cage connection, 400 V, for square mounting cutout, with seal, without mounting screws | |
| Panel feed-through, 3-position/PVC, Plug, straight, M12, A-coded, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Panel feed-through, 4-position/PVC, Plug, straight, M12, A-coded, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Panel feed-through, 5-position/PVC, Plug, straight, M12, A-coded, on free cable end, Front mounting, with 1/2 inch-14 NPT mounting thread, Individual wires, cable length: 1 m | |
| Panel feed-through, SPEEDCON locking, M17, number of positions: 17, type of contact: Pin, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm, cable... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 17, type of contact: Socket, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Pin, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 3+PE, type of contact: Socket, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Pin, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 5+3+PE, type of contact: Socket, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Pin, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 5+PE, type of contact: Socket, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Pin, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 6+PE, type of contact: Socket, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Pin, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 7+PE, type of contact: Socket, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Pin, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, straight, SPEEDCON locking, M17, number of positions: 8, type of contact: Socket, Crimp connection, Flat gasket, 4x Ø 3.2, shielded: yes, flange dimensions: 25.75 mm x 25.75 mm,... | |
| Panel feed-through, width: 5.2 mm, color: gray | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 10, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 11, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 12, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 2, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5 mm, color: black, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 320 V, number of positions: 9, pitch: 5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 10, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 11, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 12, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 2, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 3, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 4, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 5, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 6, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 7, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 8, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 10 A, rated voltage (III/2): 630 V, number of positions: 9, pitch: 7.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 19, pitch: 5.08 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 20, pitch: 5.08 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 20, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 21, pitch: 5.08 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 22, pitch: 5.08 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 23, pitch: 5.08 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5.08 mm, connection method: Crimp connection, color: green, Corresponding male crimp contacts with current... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5.08 mm, connection method: Front screw connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5.08 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 9, pitch: 5 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 9, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 10, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 11, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 12, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 13, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 14, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 15, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 16, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 2, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 3, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 4, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 5, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 6, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 7, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 8, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 400 V, number of positions: 9, pitch: 5 mm, connection method: Screw connection with wire protector, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 12, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 2, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 12 A, rated voltage (III/2): 630 V, number of positions: 4, pitch: 7.62 mm, connection method: Front screw connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 10, pitch: 5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 10, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 10, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 11, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 11, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 12, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 12, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 2, pitch: 7.25 mm, connection method: Screw connection, color: light gray, contact surface: Tin | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 2, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 3, pitch: 7.25 mm, connection method: Screw connection, color: light gray, contact surface: Tin | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 3, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 3, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 4, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 4, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 5, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 5, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 6, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 6, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 7, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 7, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 8, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 8, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 9, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin,... | |
| PCB connector, nominal current: 16 A, rated voltage (III/2): 1000 V, number of positions: 9, pitch: 7.62 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 4 A, rated voltage (III/2): 250 V, number of positions: 10, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, number of positions: 6, pitch: 5.08 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 16, pitch: 3.5 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 2, pitch: 3.81 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Gold... | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 10, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 11, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 12, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 2, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 3, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 4, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 5, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 6, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 7, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 8, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 200 V, number of positions: 9, pitch: 3.5 mm, color: green, contact surface: Tin, mounting: Direct plug-in method | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 10, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 11, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 12, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 13, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 14, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 15, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 16, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 2, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 3, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 4, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 5, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 6, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 7, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 8, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 240 V, number of positions: 9, pitch: 3.5 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| PCB connector, nominal current: 8 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 3.5 mm, connection method: Screw connection with tension sleeve, color: green, contact surface: Tin... | |
| PCB connector, number of positions: 28, pitch: 6.35 mm, color: light gray, contact surface: Tin | |
| PCB connector, number of positions: 32, pitch: 6.35 mm, color: light gray, contact surface: Tin | |
| PCB connector, number of positions: 4, pitch: 5.08 mm, color: green, contact surface: Tin | |
| PCB connector, number of positions: 5, pitch: 5.08 mm, color: green, contact surface: Tin | |
| PCB connector, number of positions: 9, pitch: 5.08 mm, color: green, contact surface: Tin | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 10, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 11, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 12, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB headers, nominal current: 16 A, rated voltage (III/2): 320 V, number of positions: 9, pitch: 5.08 mm, color: green, contact surface: Tin, mounting: Wave soldering | |
| PCB hybrid connector, nominal current: 41 A, rated voltage (III/2): 1000 V, number of positions: 8, pitch: 7.62 mm, connection method: Push-in spring connection, color: green, contact surface: Tin | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 10, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 10, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 11, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 12, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 13, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 13, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 14, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 14, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 15, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 15, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 16, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 16, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 17, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 18, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 19, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 2, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PTS 1,5/..-PH... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 2, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 2, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 20, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 21, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 22, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 23, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 24, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PTS 1,5/..-PH... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 3, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PTS 1,5/..-PH... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 4, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PTS 1,5/..-PH... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 5, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PTS 1,5/..-PH... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 6, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PTS 1,5/..-PH... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 7, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PTS 1,5/..-PH... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 8, pitch: 5 mm, color: black, contact surface: Tin, mounting: Wave soldering | |
| Pin strip, nominal current: 12 A, rated voltage (III/2): 320 V, number of positions: 9, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 10, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 11, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 2, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 3, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 4, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 5, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 6, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 7, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 8, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 14 A, rated voltage (III/2): 400 V, number of positions: 9, pitch: 5 mm, color: black, contact surface: Tin, mounting: THR soldering, Specifically for PT 2,5/..-PVH... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 10, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 11, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 12, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 13, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 14, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 15, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 16, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 17, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 18, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 19, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 2, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 20, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 21, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 22, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 23, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 24, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 3, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 4, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 5, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 6, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 7, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 8, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip, nominal current: 8 A, rated voltage (III/2): 250 V, number of positions: 9, pitch: 3.5 mm, color: black, contact surface: Tin, mounting: THR soldering, The maximum current depends... | |
| Pin strip | |
| Pin/socket, panel feed-through, straight, M23, M23, number of positions: 4+3+PE, type of contact: Socket, Crimp connection, Axial O-ring, 4xM3, shielded: yes, cable diameter range: 0 mm ... 0 mm | |
| Pin/socket, panel feed-through, straight, M23, M23, number of positions: 5+PE, type of contact: Socket, Crimp connection, Axial O-ring, 4xM3, shielded: yes, cable diameter range: 0 mm ... 0 mm | |
| Pin/socket, panel feed-through, straight, M40, M40, number of positions: 2+3+PE, type of contact: Socket, Crimp connection, Axial O-ring, 4xØM4, shielded: yes, cable diameter range: 0 mm ... 0 mm | |
| Plug for five voltage transducers | |
| Plug for four voltage transducers and one current transformer | |
| Plug, 2-pos. with integrated, automatic short circuit function | |
| Plug, 3-pos. with integrated, automatic short circuit function | |
| Plug, center element, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG:... | |
| Plug, for self-assembly, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.5 mm² - 10 mm², AWG:... | |
| Plug, left element, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG:... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 10, number of positions: 10, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 2, number of positions: 2, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 3, number of positions: 3, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 4, number of positions: 4, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 5, number of positions: 5, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 6, number of positions: 6, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 7, number of positions: 7, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 8, number of positions: 8, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 9, number of positions: 9, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Plug, nom. voltage: 400 V, nominal current: 13.5 A, connection method: Crimp connection, number of connections: 10, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 92 mm,... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 10, number of positions: 10, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 11, number of positions: 11, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 12, number of positions: 12, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 13, number of positions: 13, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 14, number of positions: 14, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 15, number of positions: 15, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 16, number of positions: 16, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 18, number of positions: 18, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 19, number of positions: 19, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 2, number of positions: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 20, number of positions: 20, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 24, number of positions: 24, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 25, number of positions: 25, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 3, number of positions: 3, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 5, number of positions: 5, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 6, number of positions: 6, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 7, number of positions: 7, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 8, number of positions: 8, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 9, number of positions: 9, cross section:0.14 mm² - 1.5 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 10, number of positions: 10, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 11, number of positions: 11, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 12, number of positions: 12, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 13, number of positions: 13, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 14, number of positions: 14, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 15, number of positions: 15, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, number of positions: 2, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 20, number of positions: 20, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 24, number of positions: 24, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 3, number of positions: 3, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, number of positions: 11, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, number of positions: 5, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 5, number of positions: 5, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 6, number of positions: 6, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 7, number of positions: 7, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 8, number of positions: 8, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 9, number of positions: 9, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 500 V, nominal current: 25 A, connection method: Screw connection, number of connections: 10, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 92 mm,... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 10, number of positions: 10, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 11, number of positions: 11, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 12, number of positions: 12, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 13, number of positions: 13, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 14, number of positions: 14, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 15, number of positions: 15, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, number of positions: 2, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 3, number of positions: 3, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 5, number of positions: 5, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 6, number of positions: 6, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 7, number of positions: 7, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 8, number of positions: 8, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 9, number of positions: 9, cross section:0.14 mm² - 4 mm², AWG: 26 -... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 1, number of positions: 1, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 10, number of positions: 10, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 11, number of positions: 11, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 12, number of positions: 12, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 13, number of positions: 13, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 14, number of positions: 14, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 15, number of positions: 15, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 2, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 3, number of positions: 3, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 4, number of positions: 4, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 5, number of positions: 5, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 6, number of positions: 6, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 7, number of positions: 7, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 8, number of positions: 8, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 9, number of positions: 9, cross section:0.2 mm² - 6 mm², AWG:... | |
| Plug, right element, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG:... | |
| Push/pull panel mounting frame, metal, version 14, including contact insert with spring-cage connection, fixed 24 V coding according to Guideline for PROFINET, for rectangular mounting cutout, with seal, without fixing... | |
| Sensor/actuator flush-type plug, 4-pos., M12, A-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 4 x 0.34 mm², brass housing | |
| Sensor/Actuator flush-type plug, 4-pos., M12, A-coded, front/screw mounting with Pg9 thread, with 0.5 m TPE litz wire, 4 x 0.34 mm² | |
| Sensor/actuator flush-type plug, 5-pos., M12, A-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm², brass housing | |
| Sensor/actuator flush-type plug, 5-pos., M12, A-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm², high-grade steel version | |
| Sensor/actuator flush-type plug, 5-pos., M12, A-coded, front/screw mounting with Pg9 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm², stainless steel version | |
| Sensor/Actuator flush-type plug, 5-pos., M12, A-coded, front/screw mounting with Pg9 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm² | |
| Sensor/actuator flush-type plug, 8-pos., M12, A-coded, front/screw mounting with M16 thread, with 0.1 m TPE litz wire, 8 x 0.14 mm² | |
| Sensor/actuator flush-type plug, 8-pos., M12, A-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 8 x 0.25 mm², brass housing | |
| Sensor/actuator flush-type plug, 8-pos., M12, A-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 8 x 0.25 mm², high-grade steel version | |
| Sensor/actuator flush-type plug, 8-pos., M12, front/screw mounting with Pg9 thread, with 0.5 m TPE litz wire, 8 x 0.25 mm², high-grade steel version | |
| Sensor/actuator flush-type plug, Mini-B USB, M12 SPEEDCON, with straight solder connection | |
| Sensor/actuator flush-type socket, 3-pos., M8, front/screw mounting, with M8 thread, with 1 m TPE litz wire, 3 x 0.25 mm² | |
| Sensor/actuator flush-type socket, 5-pos., M12, A-coded, front/screw mounting with Pg9 thread, with 1 m TPE litz wire, 5 x 0.34 mm², stainless steel version, molded version | |
| Sensor/actuator flush-type socket, 5-pos., M12, B-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm², high-grade steel version | |
| Sensor/actuator flush-type socket, 5-pos., M12, B-coded, front/screw mounting with Pg9 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm², stainless steel version | |
| Sensor/actuator flush-type socket, 8-pos., M12, A-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 8 x 0.25 mm², brass version | |
| Sensor/actuator flush-type socket, 8-pos., M12, A-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 8x 0.25 mm², high-grade steel version | |
| Sensor/actuator flush-type socket, 8-pos., M12, front/screw mounting with Pg9 thread, with 0.5 m TPE litz wire, 8 x 0.25 mm², high-grade steel version | |
| Sensor/actuator flush-type socket, 8-pos., M12, front/screw mounting with Pg9 thread, with 1 m TPE litz wire, 8 x 0.25 mm², high-grade steel version, molded version | |
| Sensor/actuator flush-type socket, 8-pos., stainless steel, front/screw mounting with M16 thread, with 0.5 m TPE litz wire, 8 x 0.25 mm² | |
| Sensor/actuator panel-mount connector, 5-pos., M12, B-coded, front/screw mounting with M20 x 1.5 thread, with 0.5 m TPE litz wire, 5 x 0.34 mm², stainless steel version |
| << Prev | Next >> |