Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 11, number of positions: 11, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 57.2 mm, height: 34 mm, color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Plug - SPV 2,5/11 - 3041817 |
| Termination | Spring-cage connection |