Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 8, number of positions: 8, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 41.6 mm, height: 47 mm, color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Plug - UPBV 2,5/ 8 - 3045460 |
| Termination | Screw connection |