Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 24.8 mm, height: 41.2 mm, color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Plug - UP 4/ 4 - 3060144 |
| Termination | Screw connection |