PHOENIX CONTACT USA Circular Insert, Pin, 3Pos, Screw; Product Range Phoenix Contact PRC 3-HEAD-MS6-2

Description
CIRCULAR INSERT, PIN, 3POS, SCREW; Product Range:PRC Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Screw; Contact Plating:-; For Use With:Phoenix PRC Series 3Pos Industrial Circular Housings; Insert RoHS Compliant: Yes
Datasheet
Description
CIRCULAR INSERT, PIN, 3POS, SCREW; Product Range:PRC Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Screw; Contact Plating:-; For Use With:Phoenix PRC Series 3Pos Industrial Circular Housings; Insert RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Insert, Pin, 3Pos, Screw; Product Range Phoenix Contact - 25AH9987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Pin, 3Pos, Screw; Product Range Phoenix Contact
25AH9987
Circular Insert, Pin, 3Pos, Screw; Product Range Phoenix Contact 25AH9987
CIRCULAR INSERT, PIN, 3POS, SCREW; Product Range:PRC Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Screw; Contact Plating:-; For Use With:Phoenix PRC Series 3Pos Industrial Circular Housings; Insert RoHS Compliant: Yes

CIRCULAR INSERT, PIN, 3POS, SCREW; Product Range:PRC Series; No. of Contacts:3Contacts; Contact Gender:Pin; Contact Termination Type:Screw; Contact Plating:-; For Use With:Phoenix PRC Series 3Pos Industrial Circular Housings; Insert RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AH9987
Product Name Circular Insert, Pin, 3Pos, Screw; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details