Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 9, number of positions: 9, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 55.8 mm, height: 48.5 mm, color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Plug - UPBV 4/ 9 - 3045884 |
| Termination | Screw connection |