Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Screw connection, number of connections: 1, number of positions: 1, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, height: 48.5 mm, color: gray
| PHOENIX CONTACT USA | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Plug - UPBV 4/ 1 - 3045800 |
| Termination | Screw connection |