PHOENIX CONTACT USA Plug - UPBV 2,5/ 4 - 3045428

Description
Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 20.8 mm, height: 47 mm, color: gray
Description
Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 20.8 mm, height: 47 mm, color: gray

Suppliers

Company
Product
Description
Supplier Links
Plug - UPBV 2,5/ 4 - 3045428 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Plug - UPBV 2,5/ 4 - 3045428
Plug - UPBV 2,5/ 4 - 3045428
Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 20.8 mm, height: 47 mm, color: gray

Plug, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, number of connections: 4, number of positions: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 20.8 mm, height: 47 mm, color: gray

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Electrical Connectors
Product Name Plug - UPBV 2,5/ 4 - 3045428
Termination Screw connection
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details