PHOENIX CONTACT USA Plug - SP 4/ 2 - 3042890

Description
Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 12.4 mm, height: 41.5 mm, color: gray
Description
Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 12.4 mm, height: 41.5 mm, color: gray

Suppliers

Company
Product
Description
Supplier Links
Plug - SP 4/ 2 - 3042890 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Plug - SP 4/ 2 - 3042890
Plug - SP 4/ 2 - 3042890
Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 12.4 mm, height: 41.5 mm, color: gray

Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 2, number of positions: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 12.4 mm, height: 41.5 mm, color: gray

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Electrical Connectors
Product Name Plug - SP 4/ 2 - 3042890
Termination Plug connection
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Plug - NECC-L2G2-C1 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details