PHOENIX CONTACT USA Plug - SP 4/13 - 3043718

Description
Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 13, number of positions: 13, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 80.6 mm, height: 41.5 mm, color: gray
Description
Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 13, number of positions: 13, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 80.6 mm, height: 41.5 mm, color: gray

Suppliers

Company
Product
Description
Supplier Links
Plug - SP 4/13 - 3043718 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Plug - SP 4/13 - 3043718
Plug - SP 4/13 - 3043718
Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 13, number of positions: 13, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 80.6 mm, height: 41.5 mm, color: gray

Plug, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, Plug connection, number of connections: 13, number of positions: 13, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 80.6 mm, height: 41.5 mm, color: gray

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Electrical Connectors
Product Name Plug - SP 4/13 - 3043718
Termination Plug connection
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
Push-in X connector - QBX-5/32T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details