Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
160
161
162
163
164
165
166
167
168
169
170
171
172
173
180
190
200
210
220
230
250
254
| Product Name | Notes |
|---|---|
| 38999 SI REAR WALL MT. RECEPT. 21-41 SKT. LESS CONTACTS | |
| 38999 SI WALL MT RECPT 21-16PIN,16#16 | |
| 38999 SI WALL MT RECPT 21-16SKT,16#16 | |
| 38999 SI WALL MT RECPT REAR 29#16 LESS CONTACTS | |
| 38999 SI WALL MT. RECEPT. 25-24SKT LESS CONTACTS | |
| MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I... | |
| REAR WALL MNT RECEPTACLE 38999 | |
| REAR WALL MNT RECEPTACLE LESS CONTACTS | |
| REAR WALL MNT RECEPTACLE SERIE | |
| REAR WALL MNT RECEPTACLE | |
| SERIES I RECEPTACLE WALL MOUNT BACK PANEL |
| << Prev | Next >> |