Heilind Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 159 160 161 162 163 164 165 166 167 168 169 170 171 180 190 200 210 220 230 250 254
Product Name Notes
38999 SII BOX MT. RECPT. REAR 8-98PIN LESS CONTACTS
38999 SII FRONT BOX MT. RECPT. 20-35SKT,79#22D
38999 SII RECEPT D/C SZ 10 NICKEL W/O CHAIN
D52 - CONNECTOR ACCESSORY
D52 - PLUG PROTCV CVR METAL WITH EYELET
FRONT BOX MNT RECEPTACLE 38999
FRONT BOX MOUNT RECEPT, 38999 II
GTK CONDUIT FITTING DEG MIL
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II...
REAR WALL MNT RECEPT 38999 SI
REAR WALL MNT RECETACLE 38999 SI 55 #22D SOCKET
REAR WALL MOUNT RECEPT, 38999 SI
REAR WALL MOUNT RECEPT, 38999
STRAIN RELIEF - 90 DEGREE NON-SELF LOCKING
UNCODED

<< Prev Next >>