Heilind Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 156 157 158 159 160 161 162 163 164 165 166 167 168 170 180 190 200 210 220 250 254
Product Name Notes
38999 S2 BX MNT RCP 100#22M PIN CAD
38999 SI PLUG D/C SZ 17 OD CAD CHAIN
38999 SI RECEPT D/C SZ 11 OD CAD CHAIN & RING
38999 SI RECEPT D/C SZ 13 OD CAD CHAIN & RING
38999 SI RECEPT D/C SZ 15 NICKEL CHAIN & RING
38999 SI RECEPT D/C SZ 17 OD CAD CHAIN & RING
38999 SI RECEPT D/C SZ 17 OD CAD CHAIN
38999 SI RECEPT D/C SZ 17 OD CAD W/O CHAIN
38999 SI RECEPT D/C SZ 21 OD CAD CHAIN
38999 SI RECEPT D/C SZ 9 OD CAD CHAIN & RING 5 IN
38999 SI RECEPT D/C SZ 9 OD CAD CHAIN
38999 SII REAR WALL MT RECPT 8-98PIN,3#20
D52 - CONNECTOR ACCESSORY
D52 - PLUG PROTCV CVR METAL WITH EYELET
D52 - RCPT PROTCV CVR METAL WITH EYELET
D86 - PLUG PROTCV CVR METAL NO CHAIN
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II...

<< Prev Next >>