Heilind Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 110 120 130 140 150 158 159 160 161 162 163 164 165 166 167 168 169 170 180 190 200 210 220 230 250 254
Product Name Notes
38999 SII BCK PANEL BOX MT RCP 14-35PIN L/C
38999 SII BCK PANEL BOX MT RCP 16-35PIN L/C
38999 SII BOX MT RECPT 16-6SKT,6#12
38999 SII BOX MT RECPT 55#22 LESS CONTACTS
38999 SII BOX MT RECPT C-KEY PIN,LESS CNTCS
38999 SII BOX MT RECPT D-KEY PIN,LESS CNTCS
38999 SII BOX MT. RECPT. 12-35SKT LESS CONTACTS
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II...
REAR BOX MNT RECEPT 38999 SII
REAR BOX MNT RECEPTACLE 38999
REAR BOX MOUNT RECEPT OD CAD
REAR BOX MOUNT RECEPT. 38999
REAR BOX MOUNT RERCPT 38999 SII LESS CONTACTS
REAR BOX MOUT RECEPT 38999 SII L/C
REAR BOX MT RECPT,38999 SII LESS CONTACTS
REAR BOX MT. RECEPT. 38999 SII 10-35 SKT LESS CONTACT
STRAIN RELIEF/CLAMPS

<< Prev Next >>