Heilind Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
110
120
130
140
150
153
154
155
156
157
158
159
160
161
162
163
164
165
170
180
190
200
210
220
250
254
| Product Name | Notes |
|---|---|
| 38999 SII WALL MT RECPT SKT,8#16 | |
| Connectors Circlr,Industrial,Me tal,Assembld/Kitted | |
| Connectors Circular,Accssy-Boot s,Caps,Strn Relfs,Seal Plugs,etc. | |
| Connectors Miscellaneous | |
| MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I... | |
| MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II... | |
| REAR WALL MNT RECEPTACLE SII | |
| REAR WALL MOUNT RECEPTACLE 38999 SII WITH E-NUT | |
| REAR WALL MT RECEPT SII W/E-NUT | |
| SEALING PLUG, SIZE 20 |
| << Prev | Next >> |