Win Source Part Number: 1026337-MS27508E14B3
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-38999 Series II
Number of Positions: 37
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Box
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 14-35
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium over Nickel
Alternative Parts (Cross-Reference): MS27656T15B35P; MS27497T14B35S; MS27656T15F35S; MS27656T15F35SA;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8536.69.4020
Mfr: Conesys
Other Names: 2403-MS27508E14B35P
Base Product Number: MS27508E14B
RoHS Status: RoHS non-compliant
Primary Material: Metal
Rear, box mount receptacle
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
AE2 37C 37#22D PIN RECP
| Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1026337-MS27508E14B35P | MS27508E14B35P | MS27508E14B35P | Conesys Aero-Electric MS27508E14B35P |
| Product Name | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-38999 II | Connectors Mil-Qualified, Circular Body, All | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |