Conesys Connectors Mil-Qualified, Circular Body, All MS27499E14B18P

Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote
Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27499E14B18P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27499E14B18P
Connectors Mil-Qualified, Circular Body, All MS27499E14B18P
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27499E14B18P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27499E14B18P
MIL Spec Connector - MIL-DTL-38999 II MS27499E14B18P
Front, box mount receptacle

Front, box mount receptacle

Buy Now
Conn D38999 Circ Pin 18 Pos Crmp St Mnt 18Term Rohs Compliant Conesys - 79AH4587 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 18 Pos Crmp St Mnt 18Term Rohs Compliant Conesys
79AH4587
Conn D38999 Circ Pin 18 Pos Crmp St Mnt 18Term Rohs Compliant Conesys 79AH4587
CONN D38999 CIRC PIN 18 POS CRMP ST MNT 18TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 18 POS CRMP ST MNT 18TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27499E14B18P MS27499E14B18P 79AH4587
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-38999 II Conn D38999 Circ Pin 18 Pos Crmp St Mnt 18Term Rohs Compliant Conesys
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers