Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS27497E12A3S

Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote
Description
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS27497E12A3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS27497E12A3S
Connectors Mil-Qualified, Circular Body, All MS27497E12A3S
MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

MIL-DTL-38999 Series II connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 II harsh environment thin walled restricted length connectors fea

Buy Now
 - Amphenol MS27497E12A3S - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#16 SKT RECP

JT 3C 3#16 SKT RECP

Buy Now
Circular Conn, Rcpt, Size 12, 3Pos, Wall; Military Specification Amphenol Industrial - 60K6422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 12, 3Pos, Wall; Military Specification Amphenol Industrial
60K6422
Circular Conn, Rcpt, Size 12, 3Pos, Wall; Military Specification Amphenol Industrial 60K6422
CIRCULAR CONN, RCPT, SIZE 12, 3POS, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 12, 3POS, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Military Specification Amphenol Aerospace - 39W9963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Military Specification Amphenol Aerospace
39W9963
Circular Connector, Receptacle, Size 12, 3 Position, Wall; Military Specification Amphenol Aerospace 39W9963
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27497E12A3S Amphenol MS27497E12A3S 60K6422 39W9963
Product Name Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, Size 12, 3Pos, Wall; Military Specification Amphenol Industrial Circular Connector, Receptacle, Size 12, 3 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers