NBK America LLC Ceramic Bolt SCX-M6-25-H

Description
Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic screws⇒The Properties of Ceramic Screws Also, ceramics screws with special specifications such as ventilation holes, dimensions, shapes, and cleanroom washing are available. Please contact us for details.
Datasheet
Description
Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic screws⇒The Properties of Ceramic Screws Also, ceramics screws with special specifications such as ventilation holes, dimensions, shapes, and cleanroom washing are available. Please contact us for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Bolt - SCX-M6-25-H - NBK America LLC
King of Prussia, PA, USA
Ceramic Bolt
SCX-M6-25-H
Ceramic Bolt SCX-M6-25-H
Ceramic made from 99.5% high-purity alumina. Usable continually at 1500°C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws SCX-H----Hex Head Screws Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic screws⇒The Properties of Ceramic Screws Also, ceramics screws with special specifications such as ventilation holes, dimensions, shapes, and cleanroom washing are available. Please contact us for details.
  • Ceramic made from 99.5% high-purity alumina.
  • Usable continually at 1500°C.
  • Types can be selected by the end symbol of the part number.
    SCX-C----Socket Head Cap Screws
    SCX-H----Hex Head Screws
  • Excellent heat resistance, chemical resistance, and electrical insulation.
  • The properties of ceramic screws⇒The Properties of Ceramic Screws
  • Also, ceramics screws with special specifications such as ventilation holes, dimensions, shapes, and cleanroom washing are available. Please contact us for details.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SCX-M6-25-H
Product Name Ceramic Bolt
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 931UA4/316L1203888M - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details