NBK America LLC Clamping Bolt - Full Ball SCBS-M8-30-R

Description
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet
Description
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Bolt - Full Ball - SCBS-M8-30-R - NBK America LLC
King of Prussia, PA, USA
Clamping Bolt - Full Ball
SCBS-M8-30-R
Clamping Bolt - Full Ball SCBS-M8-30-R
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
  • Point contact by full ball securely fixes a work.
  • For tool holder set screw, pressure piece and stopper.
  • We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SCBS-M8-30-R
Product Name Clamping Bolt - Full Ball
Length 1.23 inch (31.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .750 Long - 21612 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Clipped Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M12 X 1.75 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M12
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details