NBK America LLC Plastic screw - Hex Socket Low Head Bolt - RENY SPA-M5-20-LC

Description
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet
Description
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic screws⇒Plastic Screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic screw - Hex Socket Low Head Bolt - RENY - SPA-M5-20-LC - NBK America LLC
King of Prussia, PA, USA
Plastic screw - Hex Socket Low Head Bolt - RENY
SPA-M5-20-LC
Plastic screw - Hex Socket Low Head Bolt - RENY SPA-M5-20-LC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic screws⇒Plastic Screws
  • Hex socket head cap screw with low head.
  • For space-saving of equipment/device and applications with a limited top space.
  • RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength.
  • It is highly fatigue-resistant and has excellent creeping and heat insulation properties.
  • While it is nearly as strong as metal, its weight is approximately 1/5 of iron.
  • The properties and precautions of plastic screws⇒Plastic Screws
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SPA-M5-20-LC
Product Name Plastic screw - Hex Socket Low Head Bolt - RENY
Standard Drives Hex Socket / Allen
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screws - 2552123 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Material Stainless Steel
Fastener Standards RoHS Compliant
View Details
#10-32 Commercial, 0.2498
Specs
Screw Type Shoulder Screw
Head Type Other; Shallow Head
Standard Drives Slotted
View Details
Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details