NBK America LLC Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism SCBS-M6-16-GB

Description
The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet
Description
The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism - SCBS-M6-16-GB - NBK America LLC
King of Prussia, PA, USA
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism
SCBS-M6-16-GB
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism SCBS-M6-16-GB
The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
  • The ball rotates flexibly by up to 9°. The reversal prevention mechanism ensures secure clamping.
  • Even coarse surface such as casting surface can be securely clamped by the knurled ball.
  • We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SCBS-M6-16-GB
Product Name Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism
Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ANSI B18.6.2
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M10 X 1.5 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M10
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details