NBK America LLC Aluminum Super Special Low Profile Bolt with Hexalobular Socket SETA-M4-8

Description
Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Anodized products are also available. Please contact our customer service. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet
Description
Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Anodized products are also available. Please contact our customer service. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Super Special Low Profile Bolt with Hexalobular Socket - SETA-M4-8 - NBK America LLC
King of Prussia, PA, USA
Aluminum Super Special Low Profile Bolt with Hexalobular Socket
SETA-M4-8
Aluminum Super Special Low Profile Bolt with Hexalobular Socket SETA-M4-8
Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Anodized products are also available. Please contact our customer service. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
  • Aluminum alloy hexalobular socket head cap screws with extreme low profile.
  • The specific gravity is approximately 33% that of stainless steel.
  • There is no electrocorrosion due to contact with aluminum alloy.
  • Hexalobular socket*1 head cap screws with ultra-thin head.
  • For space-saving of equipment/devices and applications with limited overhead space.
  • Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket
  • Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces.
  • Anodized products are also available. Please contact our customer service.

*1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SETA-M4-8
Product Name Aluminum Super Special Low Profile Bolt with Hexalobular Socket
Bolt Type Hexagon Bolt
Material Aluminum
Finish Anodize (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Kwik-Strip® Stripper Bolts - 46618 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 6 mm - 121200600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details