The SAT-M6-40 Adjust Bolt from NBK America LLC is designed for work and jig locating and centering applications. It features a main body made of S45C steel with a nickel plating finish, providing durability and resistance to corrosion. This adjust bolt has a nominal thread size of M6 with a pitch of 1.0 mm and a length of 40 mm. It is compatible with locating blocks SAK-6-A and SAK-6-B, allowing for effective positioning when used in combination. The adjust bolt is suitable for applications requiring precise adjustments and can be utilized as a simple positioning mechanism.
Part Number - Blocks for applicable adjust bolt
SAT-M6 SAK-6-A SAK-6-B
SAT-M8 SAK-8-A SAK-8-B
SAT-M10 SAK-10-A SAK-10-B
SAT-M12 SAK-12-A SAK-12-B
| NBK America LLC | |
|---|---|
| Product Category | Bolts |
| Product Number | SAT-M6-40 |
| Product Name | Adjust Bolt |
| Finish | Nickel Plated |