NBK America LLC Clamping Bolt - Flat Ball SCBS-M8-50-F

Description
Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet
Description
Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Bolt - Flat Ball - SCBS-M8-50-F - NBK America LLC
King of Prussia, PA, USA
Clamping Bolt - Flat Ball
SCBS-M8-50-F
Clamping Bolt - Flat Ball SCBS-M8-50-F
Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
  • Surface is contacted by a flat ball. This does not scratch the work.
  • The ball rotates flexibly by up to 9°. It securely clamps even when the mating part is tilted.
  • For tool holder set screw and pressure piece stopper.
  • We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Bolts
Product Number SCBS-M8-50-F
Product Name Clamping Bolt - Flat Ball
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 8-32 x 1.25 Long - 21820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.25 inch (31.75 mm)
View Details
2 suppliers
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details