TFC Ltd. Slotted Countersunk Woodscrews - Brass

Description
Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finishes: Self finish Clasic Slotted Recess Countersunk screw for snug fit and neat finish High grade C2108 Brass for high corrosion resistance and strong tensile strength Single thread and sharp point for ease and speed of insertion
Description
Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finishes: Self finish Clasic Slotted Recess Countersunk screw for snug fit and neat finish High grade C2108 Brass for high corrosion resistance and strong tensile strength Single thread and sharp point for ease and speed of insertion

Suppliers

Company
Product
Description
Supplier Links
Slotted Countersunk Woodscrews - Brass -  - TFC Ltd.
Heathfield, United Kingdom
Slotted Countersunk Woodscrews - Brass
Slotted Countersunk Woodscrews - Brass
Dimensions: Inches Material: C2108 Brass alloy to BS1210 Standards Finishes: Self finish Clasic Slotted Recess Countersunk screw for snug fit and neat finish High grade C2108 Brass for high corrosion resistance and strong tensile strength Single thread and sharp point for ease and speed of insertion

Dimensions:

Inches


Material:

C2108 Brass alloy to BS1210 Standards


Finishes:

Self finish

Clasic Slotted Recess
Countersunk screw for snug fit and neat finish
High grade C2108 Brass for high corrosion resistance and strong tensile strength
Single thread and sharp point for ease and speed of insertion

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Screws
Product Name Slotted Countersunk Woodscrews - Brass
Screw Type Wood Screw
Unlock Full Specs
to access all available technical data

Similar Products

PS10 Flush-Mounted Screw - Unified - PS10-440-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
M5 X 0.8 Thread, 8mm Head Dia, 4.75mm Shoulder Length, 303 Stainless Steel - A 7Y 5MCF4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Shallow
Metric M5
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Regular Type A - T1031 - Vlier
Specs
Screw Type Thumb Screw
Length 2.5 inch (63.5 mm)
Inch 7/8"
View Details