PIN HEX BUTTON ST SCREW A2
TFC Ltd.
Pin Hex Button ST Screw A2
Description
Dimensions:
metric Material:
A2 Stainless Steel Finish:
Self Colour
Description
Dimensions:
metric Material:
A2 Stainless Steel Finish:
Self Colour
Suppliers
Pin Hex Button ST Screw A2
Dimensions:
metric Material:
A2 Stainless Steel Finish:
Self Colour
Dimensions:
metric
Material:
A2 Stainless Steel
Finish:
Self Colour
Supplier's Site
Technical Specifications
|
Product Category
|
Screws |
|
Product Name
|
Pin Hex Button ST Screw A2 |
|
Screw Type
|
Tamperproof Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw; Sheet Metal Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Flat Head
Standard Drives
Philips / Frearson
View Details
Head Type
Other; Drive Type: Torx
Standard Drives
Torx
Material
Stainless Steel; Austenitic
View Details
Screw Type
Thumb Screw
Length
1.75 inch (44.45 mm)
Inch
1 1/8"
View Details