TFC Ltd. Light Section Drill 1.2mm to 3.6mm

Description
Self-Drilling Screws are ideal fixings for traditional Cladding Applications such as single skin and insulated panel sheeting used in many agricultural buildings and industrial units Ideal fixings for any application where pre-drilling of the fixing is not desirable or feasible Provide a very fast installation solution for Roofing and Heating & Venting Contractors Come assembled with required 16/19 or 29mm bonded washers for watertight sealing
Description
Self-Drilling Screws are ideal fixings for traditional Cladding Applications such as single skin and insulated panel sheeting used in many agricultural buildings and industrial units Ideal fixings for any application where pre-drilling of the fixing is not desirable or feasible Provide a very fast installation solution for Roofing and Heating & Venting Contractors Come assembled with required 16/19 or 29mm bonded washers for watertight sealing

Suppliers

Company
Product
Description
Supplier Links
Light Section Drill 1.2mm to 3.6mm -  - TFC Ltd.
Heathfield, United Kingdom
Light Section Drill 1.2mm to 3.6mm
Light Section Drill 1.2mm to 3.6mm
Self-Drilling Screws are ideal fixings for traditional Cladding Applications such as single skin and insulated panel sheeting used in many agricultural buildings and industrial units Ideal fixings for any application where pre-drilling of the fixing is not desirable or feasible Provide a very fast installation solution for Roofing and Heating & Venting Contractors Come assembled with required 16/19 or 29mm bonded washers for watertight sealing
  • Self-Drilling Screws are ideal fixings for traditional Cladding Applications such as single skin and insulated panel sheeting used in many agricultural buildings and industrial units
  • Ideal fixings for any application where pre-drilling of the fixing is not desirable or feasible
  • Provide a very fast installation solution for Roofing and Heating & Venting Contractors
  • Come assembled with required 16/19 or 29mm bonded washers for watertight sealing
Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Screws
Product Name Light Section Drill 1.2mm to 3.6mm
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Knurled Head
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Swivel Pad Type - NTS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details