TFC Ltd. Philips Pan Screws

Description
DIN 7504N Dimensions: mm Materials: Steel Finish: Zinc & Clear
Description
DIN 7504N Dimensions: mm Materials: Steel Finish: Zinc & Clear

Suppliers

Company
Product
Description
Supplier Links
Philips Pan Screws -  - TFC Ltd.
Heathfield, United Kingdom
Philips Pan Screws
Philips Pan Screws
DIN 7504N Dimensions: mm Materials: Steel Finish: Zinc & Clear

DIN 7504N
Dimensions:

mm


Materials:

Steel


Finish:

Zinc & Clear

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Screws
Product Name Philips Pan Screws
Screw Type Self Drilling / Thread Cutting Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Jack Screw, Black Ox-.125
Specs
Material Steel
Finish Black Oxide
Length 0.2500 inch (6.35 mm)
View Details
Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Machine Screw - 335-1074-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details