SLOTTED RAISED HEAD MACHINE SCREWS - BRASS - METRIC - DIN 964
TFC Ltd.
Slotted Raised Head Machine Screws - Brass - Metric - DIN 964
Description
Dimensions:
mm Material:
Brass Finish:
Self Finish
Description
Dimensions:
mm Material:
Brass Finish:
Self Finish
Suppliers
Slotted Raised Head Machine Screws - Brass - Metric - DIN 964
Dimensions:
mm Material:
Brass Finish:
Self Finish
Dimensions:
mm
Material:
Brass
Finish:
Self Finish
Supplier's Site
Technical Specifications
|
Product Category
|
Screws |
|
Product Name
|
Slotted Raised Head Machine Screws - Brass - Metric - DIN 964 |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Steel
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Machine Screw
Head Type
Fillister Head; Other; Fillister
Standard Drives
Slotted
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.1875 inch (4.76 mm)
View Details