TFC Ltd. Hex Head Set Screws - A2 Stainless Steel - Metric - DIN 933

Suppliers

Company
Product
Description
Supplier Links
Hex Head Set Screws - A2 Stainless Steel - Metric - DIN 933 -  - TFC Ltd.
Heathfield, United Kingdom
Hex Head Set Screws - A2 Stainless Steel - Metric - DIN 933
Hex Head Set Screws - A2 Stainless Steel - Metric - DIN 933
Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour DIN 933 ISO: 4017 ANSI: B18.2.3.1M

Dimensions:

mm


Material:

A2 Stainless Steel


Finish:

Self Colour

DIN 933


ISO:

4017


ANSI:

B18.2.3.1M

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Screws
Product Name Hex Head Set Screws - A2 Stainless Steel - Metric - DIN 933
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Custom Bolts and Screws - Nickel 200 - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Material Nickel
View Details
PS10 Flush-Mounted Screw - Metric - PS10-M4-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Self-Tapping Screw Fastener - Taptite® 2000 - Nitto Seiko America
Specs
Screw Type Machine Screw; Self Drilling / Thread Cutting Screw
Head Type Hexagon Head; Washer Head
Standard Drives Philips / Frearson
View Details
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details