NYLON SLOTTED COUNTERSUNK MACHINE SCREW - DIN 963
TFC Ltd.
Nylon Slotted Countersunk Machine Screw - DIN 963
Description
Colour:
Natural
Dimensions in mm
Description
Colour:
Natural
Dimensions in mm
Suppliers
Nylon Slotted Countersunk Machine Screw - DIN 963
Colour:
Natural
Dimensions in mm
Colour:
Natural
Dimensions in mm
Supplier's Site
Technical Specifications
|
Product Category
|
Screws |
|
Product Name
|
Nylon Slotted Countersunk Machine Screw - DIN 963 |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details