Parker Hannifin / Automation Group / Fluid Control Division Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| 200 psi, 2-Way Valves | |
| 500psi (34 bar), 3-Way Soft Seated Valve Tapped to 1/4" SPECIFICATIONS Media: For Steam & Hot and Cold Liquids& Air & Inert Gases Pressure: Maximum Operating Pressure: 500 PSI (34... | |
| 2WNC Valves may be ported backwards with the media pressure piped to Port No. 2. This brings the pressure under the seat, removing the stem packing from continuous pressure. | |
| Features and Benefits - Operating pressure 3500 psi (241 bar), - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) - ASTM B-61 Bronze bodies... | |
| Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil... | |
| Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil... | |
| Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure:... | |
| High Pressure Inlet Valve Features and Benefits: - Operating pressure 3500 psi (241 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160OF (71OC) -... | |
| Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. | |
| Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½",... | |
| FLUID CONTROL VALVE SOLENOID VALVE | |
| FLUID CONTROL VALVE SOLENOID | |
| Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker... | |
| Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker... | |
| Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that... | |
| PNEUMATIC VALVE FLOW CONTROL | |
| PROCESS VALVE PROCESS CONTROL | |
| SOLENOID VALVE PROCESS CONTROL | |
| The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany... | |
| The 1/2" through 1 1/4" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany... | |
| The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany... |