Parker Hannifin / Automation Group / Fluid Control Division Datasheets for Diaphragm Valves
Diaphragm valves close by means of a flexible diaphragm attached to a compressor.
Diaphragm Valves: Learn more
| Product Name | Notes |
|---|---|
| Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. |