Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 102348

Description
The 1/2" through 1 1/4" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.
Description
The 1/2" through 1 1/4" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 102348 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
102348
SOLENOID VALVE PROCESS CONTROL 102348
The 1/2" through 1 1/4" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

The 1/2" through 1 1/4" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 102348
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 400.00 psi (282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1233040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 4.00 inch (101.60 mm)
View Details