Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 103824

Description
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards
Description
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 103824 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
103824
SOLENOID VALVE PROCESS CONTROL 103824
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Technical Specifications

•Bronze body construction
•17-4 stainless stem assembly and seat
•Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI)
•Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature
•Actuator is field reversible, air to open, air to close
•Rolling style diaphragm provides uniform thrust
•Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size.
•Stem diameter 7/16"
•Stem travel (stroke) 0.75" all sizes
•Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available.
•100% nitrogen gas tested
•Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 103824
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 110.00 psi (77.42 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Actuation Electric; ElectroHydraulic
Connection Description BoltFlange
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Solenoid Valves - 5000010177-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details