Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 105707

Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)
Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 105707 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
105707
SOLENOID VALVE PROCESS CONTROL 105707
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Features

•Simple 3-piece design

•Piston type stem

•Investment cast 316 stainless steel body

•Cast arrow on body indicates flow direction

Specifications

•Horizontal service only

•Media: Water, steam, oil

•Maximum Pressure: 500 PSI (34 Bar)

•Maximum Temperature: 450°F (232°C)

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 105707
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121528015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
2-WAY EW Series - Mouse Valves - EW-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details