Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 105709

Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)
Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 105709 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
105709
SOLENOID VALVE PROCESS CONTROL 105709
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Features

•Simple 3-piece design

•Piston type stem

•Investment cast 316 stainless steel body

•Cast arrow on body indicates flow direction

Specifications

•Horizontal service only

•Media: Water, steam, oil

•Maximum Pressure: 500 PSI (34 Bar)

•Maximum Temperature: 450°F (232°C)

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 105709
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1228005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details
3 Way Normally Closed Air Valve - E*-3-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details