Parker Hannifin / Automation Group / Fluid Control Division FLUID CONTROL VALVE SOLENOID HP014-4002

Description
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Assembled from standard 3 Way valve and check valve - U-Cup style stem seals
Description
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Assembled from standard 3 Way valve and check valve - U-Cup style stem seals

Suppliers

Company
Product
Description
Supplier Links
FLUID CONTROL VALVE SOLENOID - HP014-4002 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
FLUID CONTROL VALVE SOLENOID
HP014-4002
FLUID CONTROL VALVE SOLENOID HP014-4002
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Assembled from standard 3 Way valve and check valve - U-Cup style stem seals

Features and Benefits
- Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar)
- Media – Raw Water, Oil, Water and Soluble oil
- Maximum temperature 160°F (71°C)
- ASTM B-61 Bronze bodies
- Hardened Stainless Steel Stem and Seats
- Assembled from standard 3 Way valve and check valve
- U-Cup style stem seals

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number HP014-4002
Product Name FLUID CONTROL VALVE SOLENOID
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123717060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flow Control Valve - JFC-3BR - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details