Parker Hannifin / Automation Group / Fluid Control Division Datasheets for Globe Valves
Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service.
Globe Valves: Learn more
| Product Name | Notes |
|---|---|
| Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. |