Parker Hannifin / Automation Group / Fluid Control Division FLUID CONTROL VALVE SOLENOID HP014-7002

Description
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Assembled from standard 3 Way valve and check valve - U-Cup style stem seals
Description
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Assembled from standard 3 Way valve and check valve - U-Cup style stem seals

Suppliers

Company
Product
Description
Supplier Links
FLUID CONTROL VALVE SOLENOID - HP014-7002 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
FLUID CONTROL VALVE SOLENOID
HP014-7002
FLUID CONTROL VALVE SOLENOID HP014-7002
Features and Benefits - Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - Assembled from standard 3 Way valve and check valve - U-Cup style stem seals

Features and Benefits
- Operating pressure 3500 psi (241 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar)
- Media – Raw Water, Oil, Water and Soluble oil
- Maximum temperature 160°F (71°C)
- ASTM B-61 Bronze bodies
- Hardened Stainless Steel Stem and Seats
- Assembled from standard 3 Way valve and check valve
- U-Cup style stem seals

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number HP014-7002
Product Name FLUID CONTROL VALVE SOLENOID
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1231015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.50 inch (38.10 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Modular 4-Way Electronically Piloted - R-482 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Solenoid; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details