Parker Hannifin / Automation Group / Fluid Control Division FLUID CONTROL VALVE SOLENOID HP204-5002

Description
Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - U-Cup style stem seals - Strong steel cylinder tube actuator with powder coating
Description
Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - U-Cup style stem seals - Strong steel cylinder tube actuator with powder coating

Suppliers

Company
Product
Description
Supplier Links
FLUID CONTROL VALVE SOLENOID - HP204-5002 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
FLUID CONTROL VALVE SOLENOID
HP204-5002
FLUID CONTROL VALVE SOLENOID HP204-5002
Features and Benefits - Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar) - Media – Raw Water, Oil, Water and Soluble oil - Maximum temperature 160°F (71°C) - ASTM B-61 Bronze bodies - Hardened Stainless Steel Stem and Seats - U-Cup style stem seals - Strong steel cylinder tube actuator with powder coating

Features and Benefits
- Operating pressure 4000 psi (275 bar), Pilot pressure 35 to 40 psi (2.4 to 2.8 bar)
- Media – Raw Water, Oil, Water and Soluble oil
- Maximum temperature 160°F (71°C)
- ASTM B-61 Bronze bodies
- Hardened Stainless Steel Stem and Seats
- U-Cup style stem seals
- Strong steel cylinder tube actuator with powder coating

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number HP204-5002
Product Name FLUID CONTROL VALVE SOLENOID
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1215040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details