The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 102397 |
| Product Name | SOLENOID VALVE PROCESS CONTROL |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Brass / Bronze |
| Media | Water; Cold Water ; Gas; Steam; Air |
| Valve Size | 1.50 inch (38.10 mm) |
| Maximum Pressure | 200.00 psi (141 m H2O) |