FLUID CONTROL VALVE SOLENOID
| Parker Hannifin / Automation Group / Fluid Control Division | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | U341N04NC1F |
| Product Name | FLUID CONTROL VALVE SOLENOID |
| Valve Type | Control Valve; Solenoid |
| Primary Material | Aluminum |
| Media | Air |
| Valve Size | 0.50 inch (12.70 mm) |
| Maximum Pressure | 37.00 to 150.00 psi (26.04 to 106 m H2O) |