Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 104223

Description
Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory. •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards
Description
Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory. •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 104223 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
104223
SOLENOID VALVE PROCESS CONTROL 104223
Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory. •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Technical Specifications

•300# Class 316 stainless steel body per ANSI B16.34
•17-4 stainless steel plug and stem
•Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory.
•Actuator is field reversible, air to open, air to close
•Rolling style diaphragm provides uniform thrust
•Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size.
•Stem diameter 7/16"
•Stem travel (stroke) 0.75" all sizes
•Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available.
•100% nitrogen gas tested
•Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 104223
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546409 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; PVC-U
Valve Size 6.18 inch (157.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121601007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
Piloting Single-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Miniature Piloting Solenoid Valves
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details