Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 102746

Description
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.
Description
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 102746 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
102746
SOLENOID VALVE PROCESS CONTROL 102746
The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

The 1/2" through 1 1/2" valves are available with a choice of large or small diaphragm actuators. The large actuator permits operation of the valve at maximum rated pressure atany port with 30 to 40 PSI (2.1 to 2.8 bar). The small actuator provides somesavings in space, but their use reduces the usable operating pressure of the valve. The large and small diaphragm actuators are interchangeable within a given basic size. The actuator may be replaced with the valve under pressure but de-energized.

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 102746
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 165.00 psi (116 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP02-05 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
VALVES - BP-075-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-4-C 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details