Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 105867

Description
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards
Description
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 105867 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
105867
SOLENOID VALVE PROCESS CONTROL 105867
Technical Specifications •Bronze body construction •17-4 stainless stem assembly and seat •Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI) •Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature •Actuator is field reversible, air to open, air to close •Rolling style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100% nitrogen gas tested •Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Technical Specifications

•Bronze body construction
•17-4 stainless stem assembly and seat
•Maximum media pressure = 250 PSI (2" valve maximum = 230 PSI)
•Body sizes 1/2", 3/4", 1", 1¼", 1½", 2"•-40°F to 400°F (-40°C to 204°C) maximum temperature
•Actuator is field reversible, air to open, air to close
•Rolling style diaphragm provides uniform thrust
•Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size.
•Stem diameter 7/16"
•Stem travel (stroke) 0.75" all sizes
•Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available.
•100% nitrogen gas tested
•Hard seat meets Class IV leakage standards; Duraseat™ meets Class VI standards

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 105867
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 250.00 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Filter Regulators - 1215650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Shut off valve - HE-3/4-D-MAXI - Festo Corporation
Specs
Valve Type Gate
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
2 suppliers