Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE PROCESS CONTROL 106076

Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)
Description
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE PROCESS CONTROL - 106076 - Parker Hannifin / Automation Group / Fluid Control Division
New Britain, CT, USA
SOLENOID VALVE PROCESS CONTROL
106076
SOLENOID VALVE PROCESS CONTROL 106076
Features •Simple 3-piece design •Piston type stem •Investment cast 316 stainless steel body •Cast arrow on body indicates flow direction Specifications •Horizontal service only •Media: Water, steam, oil •Maximum Pressure: 500 PSI (34 Bar) •Maximum Temperature: 450°F (232°C)

Features

•Simple 3-piece design

•Piston type stem

•Investment cast 316 stainless steel body

•Cast arrow on body indicates flow direction

Specifications

•Horizontal service only

•Media: Water, steam, oil

•Maximum Pressure: 500 PSI (34 Bar)

•Maximum Temperature: 450°F (232°C)

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division
Product Category Industrial Valves
Product Number 106076
Product Name SOLENOID VALVE PROCESS CONTROL
Valve Type Control Valve; Solenoid
Primary Material Stainless Steel
Media Water; Cold Water  ; Gas; Steam; Air
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 500.00 psi (352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523531 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
Ball Check Valve - 1208020 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 2.00 inch (50.80 mm)
View Details
8 mm Zero Leak Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details